Vishay Precision Group Thick Film Resistors - SMD 1/4watt 9.53Kohms 1% CRCW12069K53FKTA

Description
Thick Film Resistors - SMD 1/4watt 9.53Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 9.53Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 9.53Kohms 1% - CRCW12069K53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 9.53Kohms 1%
CRCW12069K53FKTA
Thick Film Resistors - SMD 1/4watt 9.53Kohms 1% CRCW12069K53FKTA
Thick Film Resistors - SMD 1/4watt 9.53Kohms 1%

Thick Film Resistors - SMD 1/4watt 9.53Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069K53FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069K53FKTA-ND
Chip Resistor - Surface Mount CRCW12069K53FKTA-ND
9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12069K53FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12069K53FKTA
Chip Resistor - Surface Mount CRCW12069K53FKTA
RES SMD 9.53K OHM 1% 1/4W 1206

RES SMD 9.53K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 9K53, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K53, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6210
Res, Thick Film, 9K53, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6210
RES, THICK FILM, 9K53, 1%, 0.25W, 1206, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 9K53, 1%, 0.25W, 1206, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12069K53FKTA CRCW12069K53FKTA-ND CRCW12069K53FKTA 07J6210
Product Name Thick Film Resistors - SMD 1/4watt 9.53Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 9K53, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 9530 ohms 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers