Vishay Precision Group RES 9.53K OHM 1/4W 1% 1206 SMD CRCW12069K53FKEA

Description
RES 9.53Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.53Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/4W 1% 1206 SMD - CRCW12069K53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/4W 1% 1206 SMD
CRCW12069K53FKEA
RES 9.53K OHM 1/4W 1% 1206 SMD CRCW12069K53FKEA
RES 9.53Kohm 1/4W 1% 1206 SMD

RES 9.53Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.53KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KFCT-ND
Chip Resistor - Surface Mount 541-9.53KFCT-ND
9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.53KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KFDKR-ND
Chip Resistor - Surface Mount 541-9.53KFDKR-ND
9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.53KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KFTR-ND
Chip Resistor - Surface Mount 541-9.53KFTR-ND
9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 4W 200V Resistor - 52-CRCW12069K53FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 200V Resistor
52-CRCW12069K53FKEA
Automotive SMD 4W 200V Resistor 52-CRCW12069K53FKEA
9.53kR 1% 1/4W 1206 SMD Chip Resistor, 200V, AEC-Q200 Product overview: CRCW12069K53FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12069K53FKEA can be used for catalog matching and distributor lookup.

9.53kR 1% 1/4W 1206 SMD Chip Resistor, 200V, AEC-Q200 Product overview: CRCW12069K53FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12069K53FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12069K53FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12069K53FKEA
Chip Resistor - Surface Mount CRCW12069K53FKEA
RES SMD 9.53K OHM 1% 1/4W 1206

RES SMD 9.53K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12069K53FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12069K53FKEA
Resistors - Chip Resistor - Surface Mount CRCW12069K53FKEA
RES SMD 9.53K OHM 1% 1/4W 1206

RES SMD 9.53K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 9K53, 1%, 0.25W, 1206; Resistance Vishay - 53K2684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K53, 1%, 0.25W, 1206; Resistance Vishay
53K2684
Res, Thick Film, 9K53, 1%, 0.25W, 1206; Resistance Vishay 53K2684
RES, THICK FILM, 9K53, 1%, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K53, 1%, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K53, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K53, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2685
Res, Thick Film, 9K53, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2685
RES, THICK FILM, 9K53, 1%, 0.25W, 1206, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K53, 1%, 0.25W, 1206, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW12069K53FKEA 541-9.53KFCT-ND 52-CRCW12069K53FKEA CRCW12069K53FKEA CRCW12069K53FKEA 53K2684
Product Name RES 9.53K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Automotive SMD 4W 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 9K53, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 9530 ohms 9530 ohms 9530 ohms 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers