Vishay Precision Group RES 9.31K OHM 1/4W 1% 1206 SMD CRCW12069K31FKEA

Description
RES 9.31Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.31Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/4W 1% 1206 SMD - CRCW12069K31FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/4W 1% 1206 SMD
CRCW12069K31FKEA
RES 9.31K OHM 1/4W 1% 1206 SMD CRCW12069K31FKEA
RES 9.31Kohm 1/4W 1% 1206 SMD

RES 9.31Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.31KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31KFDKR-ND
Chip Resistor - Surface Mount 541-9.31KFDKR-ND
9.31 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.31KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31KFCT-ND
Chip Resistor - Surface Mount 541-9.31KFCT-ND
9.31 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.31KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31KFTR-ND
Chip Resistor - Surface Mount 541-9.31KFTR-ND
9.31 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12069K31FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12069K31FKEA
Resistors - Chip Resistor - Surface Mount CRCW12069K31FKEA
RES SMD 9.31K OHM 1% 1/4W 1206

RES SMD 9.31K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 9K31, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K31, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5228
Res, Thick Film, 9K31, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5228
RES, THICK FILM, 9K31, 1%, 0.25W, 1206, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K31, 1%, 0.25W, 1206, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K31, 1%, 0.25W, 1206; Resistance Vishay - 53K2683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K31, 1%, 0.25W, 1206; Resistance Vishay
53K2683
Res, Thick Film, 9K31, 1%, 0.25W, 1206; Resistance Vishay 53K2683
RES, THICK FILM, 9K31, 1%, 0.25W, 1206; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K31, 1%, 0.25W, 1206; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12069K31FKEA 541-9.31KFDKR-ND CRCW12069K31FKEA 42K5228
Product Name RES 9.31K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 9K31, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 9310 ohms 9310 ohms 9310 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data