Vishay Intertechnology, Inc. RES 9.10K OHM .5W 1% 1206 SMD CRCW12069K10FKEAHP

Description
RES 9.10Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.10Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM .5W 1% 1206 SMD - CRCW12069K10FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM .5W 1% 1206 SMD
CRCW12069K10FKEAHP
RES 9.10K OHM .5W 1% 1206 SMD CRCW12069K10FKEAHP
RES 9.10Kohm .5W 1% 1206 SMD

RES 9.10Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069K10FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069K10FKEAHP-ND
Chip Resistor - Surface Mount CRCW12069K10FKEAHP-ND
9.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12069K10FKEAHP CRCW12069K10FKEAHP-ND
Product Name RES 9.10K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details