Vishay Precision Group Chip Resistor - Surface Mount CRCW12069K10FKEA

Description
9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.10KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10KFDKR-ND
Chip Resistor - Surface Mount 541-9.10KFDKR-ND
9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10KFCT-ND
Chip Resistor - Surface Mount 541-9.10KFCT-ND
9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10KFTR-ND
Chip Resistor - Surface Mount 541-9.10KFTR-ND
9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12069K10FKEA - CRCW12069K10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12069K10FKEA
CRCW12069K10FKEA
CRCW12069K10FKEA CRCW12069K10FKEA
CRCW12069K10FKEA

CRCW12069K10FKEA

Supplier's Site
Automotive SMD 4W 200V Resistor - 52-CRCW12069K10FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 200V Resistor
52-CRCW12069K10FKEA
Automotive SMD 4W 200V Resistor 52-CRCW12069K10FKEA
9.1kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V, AEC-Q200 Product overview: CRCW12069K10FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12069K10FKEA can be used for catalog matching and distributor lookup.

9.1kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V, AEC-Q200 Product overview: CRCW12069K10FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12069K10FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 9K1, 1%, 0.25W, 1206; Resistance Vishay - 53K2682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K1, 1%, 0.25W, 1206; Resistance Vishay
53K2682
Res, Thick Film, 9K1, 1%, 0.25W, 1206; Resistance Vishay 53K2682
RES, THICK FILM, 9K1, 1%, 0.25W, 1206; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 9K1, 1%, 0.25W, 1206; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5227
Res, Thick Film, 9K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5227
RES, THICK FILM, 9K1, 1%, 0.25W, 1206, REEL; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K1, 1%, 0.25W, 1206, REEL; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-9.10KFDKR-ND CRCW12069K10FKEA 52-CRCW12069K10FKEA 53K2682 42K5227
Product Name Chip Resistor - Surface Mount CRCW12069K10FKEA Automotive SMD 4W 200V Resistor Res, Thick Film, 9K1, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 9K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details