Vishay Precision Group 1206,9.09K,1%,100PPM,T/R,HAZMAT CRCW12069K09FKEC

Description
1206,9.09K,1%,100PPM ,T/R,HAZMAT
Request a Quote Datasheet
Description
1206,9.09K,1%,100PPM ,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,9.09K,1%,100PPM,T/R,HAZMAT - CRCW12069K09FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,9.09K,1%,100PPM,T/R,HAZMAT
CRCW12069K09FKEC
1206,9.09K,1%,100PPM,T/R,HAZMAT CRCW12069K09FKEC
1206,9.09K,1%,100PPM ,T/R,HAZMAT

1206,9.09K,1%,100PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069K09FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069K09FKEC-ND
Chip Resistor - Surface Mount CRCW12069K09FKEC-ND
9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 9K09 1% Et6 E3 Rohs Compliant Vishay - 49P3182 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 9K09 1% Et6 E3 Rohs Compliant Vishay
49P3182
D25/crcw1206 100 9K09 1% Et6 E3 Rohs Compliant Vishay 49P3182
D25/CRCW1206 100 9K09 1% ET6 e3 RoHS Compliant: Yes

D25/CRCW1206 100 9K09 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12069K09FKEC CRCW12069K09FKEC-ND 49P3182
Product Name 1206,9.09K,1%,100PPM,T/R,HAZMAT Chip Resistor - Surface Mount D25/crcw1206 100 9K09 1% Et6 E3 Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details