Vishay Intertechnology, Inc. RES 97.6 OHM 1/4W 1% 1206 SMD CRCW120697R6FKTA

Description
RES 97.6ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 97.6ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/4W 1% 1206 SMD - CRCW120697R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/4W 1% 1206 SMD
CRCW120697R6FKTA
RES 97.6 OHM 1/4W 1% 1206 SMD CRCW120697R6FKTA
RES 97.6ohm 1/4W 1% 1206 SMD

RES 97.6ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120697R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120697R6FKTA-ND
Chip Resistor - Surface Mount CRCW120697R6FKTA-ND
97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6214 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6214
Thick Film Chip Resistor; Filter Terminals Vishay 07J6214
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW120697R6FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120697R6FKTA
Chip Resistor - Surface Mount CRCW120697R6FKTA
RES SMD 97.6 OHM 1% 1/4W 1206

RES SMD 97.6 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120697R6FKTA CRCW120697R6FKTA-ND 07J6214 CRCW120697R6FKTA
Product Name RES 97.6 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details