Vishay Precision Group Chip Resistor - Surface Mount CRCW120697R6FKEA

Description
97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120697R6FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120697R6FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120697R6FKEADKR-ND
97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120697R6FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120697R6FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120697R6FKEATR-ND
97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120697R6FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120697R6FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120697R6FKEACT-ND
97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 97.6 OHM 1/4W 1% 1206 SMD - CRCW120697R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/4W 1% 1206 SMD
CRCW120697R6FKEA
RES 97.6 OHM 1/4W 1% 1206 SMD CRCW120697R6FKEA
RES 97.6ohm 1/4W 1% 1206 SMD

RES 97.6ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 97R6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5245
Res, Thick Film, 97R6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5245
RES, THICK FILM, 97R6, 1%, 0.25W, 1206, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.25W, 1206, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 97R6, 1%, 0.25W, 1206; Resistance Vishay - 53K2718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.25W, 1206; Resistance Vishay
53K2718
Res, Thick Film, 97R6, 1%, 0.25W, 1206; Resistance Vishay 53K2718
RES, THICK FILM, 97R6, 1%, 0.25W, 1206; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.25W, 1206; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW120697R6FKEADKR-ND CRCW120697R6FKEA 42K5245 53K2718
Product Name Chip Resistor - Surface Mount RES 97.6 OHM 1/4W 1% 1206 SMD Res, Thick Film, 97R6, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 97R6, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers