Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 97.6Kohms 1% CRCW120697K6FKEB

Description
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1% - CRCW120697K6FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%
CRCW120697K6FKEB
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1% CRCW120697K6FKEB
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%

Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120697K6FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120697K6FKEB-ND
Chip Resistor - Surface Mount CRCW120697K6FKEB-ND
97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120697K6FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120697K6FKEB
Chip Resistor - Surface Mount CRCW120697K6FKEB
RES SMD 97.6K OHM 1% 1/4W 1206

RES SMD 97.6K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120697K6FKEB CRCW120697K6FKEB-ND CRCW120697K6FKEB
Product Name Thick Film Resistors - SMD 1/4watt 97.6Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details