Vishay Precision Group Thick Film Resistors - SMD 1/4watt 97.6Kohms 1% CRCW120697K6FKEA

Description
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1% - CRCW120697K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%
CRCW120697K6FKEA
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1% CRCW120697K6FKEA
Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%

Thick Film Resistors - SMD 1/4watt 97.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-97.6KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6KFCT-ND
Chip Resistor - Surface Mount 541-97.6KFCT-ND
97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-97.6KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6KFDKR-ND
Chip Resistor - Surface Mount 541-97.6KFDKR-ND
97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-97.6KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6KFTR-ND
Chip Resistor - Surface Mount 541-97.6KFTR-ND
97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 97K6, 1%, 0.25W, 1206; Resistance Vishay - 53K2717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97K6, 1%, 0.25W, 1206; Resistance Vishay
53K2717
Res, Thick Film, 97K6, 1%, 0.25W, 1206; Resistance Vishay 53K2717
RES, THICK FILM, 97K6, 1%, 0.25W, 1206; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97K6, 1%, 0.25W, 1206; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 97K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5244
Res, Thick Film, 97K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5244
RES, THICK FILM, 97K6, 1%, 0.25W, 1206, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97K6, 1%, 0.25W, 1206, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120697K6FKEA 541-97.6KFCT-ND 53K2717
Product Name Thick Film Resistors - SMD 1/4watt 97.6Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 97K6, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers