Vishay Precision Group CRCW1206976RFKEA CRCW1206976RFKEA

Description
CRCW1206976RFKEA
Request a Quote Datasheet
Description
CRCW1206976RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206976RFKEA - CRCW1206976RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206976RFKEA
CRCW1206976RFKEA
CRCW1206976RFKEA CRCW1206976RFKEA
CRCW1206976RFKEA

CRCW1206976RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-976FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976FTR-ND
Chip Resistor - Surface Mount 541-976FTR-ND
976 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976FDKR-ND
Chip Resistor - Surface Mount 541-976FDKR-ND
976 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976FCT-ND
Chip Resistor - Surface Mount 541-976FCT-ND
976 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 976R, 1%, 0.25W, 1206; Resistance Vishay - 53K2720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.25W, 1206; Resistance Vishay
53K2720
Res, Thick Film, 976R, 1%, 0.25W, 1206; Resistance Vishay 53K2720
RES, THICK FILM, 976R, 1%, 0.25W, 1206; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 976R, 1%, 0.25W, 1206; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 976R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5247
Res, Thick Film, 976R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5247
RES, THICK FILM, 976R, 1%, 0.25W, 1206, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976R, 1%, 0.25W, 1206, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206976RFKEA 541-976FTR-ND 53K2720 42K5247
Product Name CRCW1206976RFKEA Chip Resistor - Surface Mount Res, Thick Film, 976R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 976R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 976 ohms 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details