VISHAY INTERTECHNOLOGY, INC.
CRCW120695R3FRT1 -- 95.3R 1% 1/8W CHIP 1206
Vishay Intertechnology, Inc.
95.3R 1% 1/8W CHIP 1206
CRCW120695R3FRT1
Description
95.3R 1% 1/8W CHIP 1206
Request a Quote
Email Supplier
Description
95.3R 1% 1/8W CHIP 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW120695R3FRT1 |
|
Product Name
|
95.3R 1% 1/8W CHIP 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
82 ohms
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details