Vishay Precision Group RES 95.3 OHM 1/4W 1% 1206 SMD CRCW120695R3FKEA

Description
RES 95.3ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 95.3ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/4W 1% 1206 SMD - CRCW120695R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/4W 1% 1206 SMD
CRCW120695R3FKEA
RES 95.3 OHM 1/4W 1% 1206 SMD CRCW120695R3FKEA
RES 95.3ohm 1/4W 1% 1206 SMD

RES 95.3ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120695R3FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120695R3FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120695R3FKEADKR-ND
95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120695R3FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120695R3FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120695R3FKEATR-ND
95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120695R3FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120695R3FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120695R3FKEACT-ND
95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 95R3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5241
Res, Thick Film, 95R3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5241
RES, THICK FILM, 95R3, 1%, 0.25W, 1206, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.25W, 1206, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 95R3, 1%, 0.25W, 1206; Resistance Vishay - 53K2714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.25W, 1206; Resistance Vishay
53K2714
Res, Thick Film, 95R3, 1%, 0.25W, 1206; Resistance Vishay 53K2714
RES, THICK FILM, 95R3, 1%, 0.25W, 1206; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.25W, 1206; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120695R3FKEA 541-CRCW120695R3FKEADKR-ND 42K5241 53K2714
Product Name RES 95.3 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 95R3, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 95R3, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details