Vishay Intertechnology, Inc. RES 95.3K OHM .5W 1% 1206 SMD CRCW120695K3FKEAHP

Description
RES 95.3Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 95.3Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM .5W 1% 1206 SMD - CRCW120695K3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM .5W 1% 1206 SMD
CRCW120695K3FKEAHP
RES 95.3K OHM .5W 1% 1206 SMD CRCW120695K3FKEAHP
RES 95.3Kohm .5W 1% 1206 SMD

RES 95.3Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120695K3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120695K3FKEAHP-ND
Chip Resistor - Surface Mount CRCW120695K3FKEAHP-ND
95.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

95.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120695K3FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120695K3FKEAHP
Chip Resistor - Surface Mount CRCW120695K3FKEAHP
RES SMD 95.3K OHM 1% 3/4W 1206

RES SMD 95.3K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120695K3FKEAHP CRCW120695K3FKEAHP-ND CRCW120695K3FKEAHP
Product Name RES 95.3K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 95300 ohms 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers