Vishay Precision Group RES 95.3K OHM 1/4W 1% 1206 SMD CRCW120695K3FKEA

Description
RES 95.3Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 95.3Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/4W 1% 1206 SMD - CRCW120695K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/4W 1% 1206 SMD
CRCW120695K3FKEA
RES 95.3K OHM 1/4W 1% 1206 SMD CRCW120695K3FKEA
RES 95.3Kohm 1/4W 1% 1206 SMD

RES 95.3Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-95.3KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3KFDKR-ND
Chip Resistor - Surface Mount 541-95.3KFDKR-ND
95.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-95.3KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3KFTR-ND
Chip Resistor - Surface Mount 541-95.3KFTR-ND
95.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-95.3KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3KFCT-ND
Chip Resistor - Surface Mount 541-95.3KFCT-ND
95.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 95K3, 1%, 0.25W, 1206; Resistance Vishay - 53K2713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.25W, 1206; Resistance Vishay
53K2713
Res, Thick Film, 95K3, 1%, 0.25W, 1206; Resistance Vishay 53K2713
RES, THICK FILM, 95K3, 1%, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 95K3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5240
Res, Thick Film, 95K3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5240
RES, THICK FILM, 95K3, 1%, 0.25W, 1206, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.25W, 1206, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 95.3K OHM 1% 1/4W 1206 - 873-CRCW120695K3FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 95.3K OHM 1% 1/4W 1206
873-CRCW120695K3FKEA
RES SMD 95.3K OHM 1% 1/4W 1206 873-CRCW120695K3FKEA
RES SMD 95.3K OHM 1% 1/4W 1206

RES SMD 95.3K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120695K3FKEA 541-95.3KFDKR-ND 53K2713 873-CRCW120695K3FKEA
Product Name RES 95.3K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 95K3, 1%, 0.25W, 1206; Resistance Vishay RES SMD 95.3K OHM 1% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 95300 ohms 95300 ohms 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details