Vishay Intertechnology, Inc. CRCW1206953RFKEA CRCW1206953RFKEA

Description
CRCW1206953RFKEA
Request a Quote Datasheet
Description
CRCW1206953RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206953RFKEA - CRCW1206953RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206953RFKEA
CRCW1206953RFKEA
CRCW1206953RFKEA CRCW1206953RFKEA
CRCW1206953RFKEA

CRCW1206953RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-953FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953FTR-ND
Chip Resistor - Surface Mount 541-953FTR-ND
953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-953FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953FDKR-ND
Chip Resistor - Surface Mount 541-953FDKR-ND
953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-953FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953FCT-ND
Chip Resistor - Surface Mount 541-953FCT-ND
953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 953R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5243
Res, Thick Film, 953R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5243
RES, THICK FILM, 953R, 1%, 0.25W, 1206, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 953R, 1%, 0.25W, 1206, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206953RFKEA 541-953FTR-ND 42K5243
Product Name CRCW1206953RFKEA Chip Resistor - Surface Mount Res, Thick Film, 953R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details