Vishay Precision Group Thick Film Resistors - SMD 1/4watt 953Kohms 1% CRCW1206953KFKTA

Description
Thick Film Resistors - SMD 1/4watt 953Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 953Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 953Kohms 1% - CRCW1206953KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 953Kohms 1%
CRCW1206953KFKTA
Thick Film Resistors - SMD 1/4watt 953Kohms 1% CRCW1206953KFKTA
Thick Film Resistors - SMD 1/4watt 953Kohms 1%

Thick Film Resistors - SMD 1/4watt 953Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206953KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206953KFKTA-ND
Chip Resistor - Surface Mount CRCW1206953KFKTA-ND
953 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

953 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206953KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206953KFKTA
Chip Resistor - Surface Mount CRCW1206953KFKTA
RES SMD 953K OHM 1% 1/4W 1206

RES SMD 953K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Chip Resistor; Power Rating Vishay - 07J6212 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Power Rating Vishay
07J6212
Thick Film Chip Resistor; Power Rating Vishay 07J6212
Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206953KFKTA CRCW1206953KFKTA-ND CRCW1206953KFKTA 07J6212
Product Name Thick Film Resistors - SMD 1/4watt 953Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Power Rating Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 953000 ohms 953000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details