VISHAY INTERTECHNOLOGY, INC.
CRCW12069531FRT1 -- 9K53 1/4W 1% 1206 SMD
Vishay Intertechnology, Inc.
9K53 1/4W 1% 1206 SMD
CRCW12069531FRT1
Description
9K53 1/4W 1% 1206 SMD
Request a Quote
Email Supplier
Description
9K53 1/4W 1% 1206 SMD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12069531FRT1 |
|
Product Name
|
9K53 1/4W 1% 1206 SMD |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS; No
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details