Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 93.1ohms 1% CRCW120693R1FKEA

Description
Thick Film Resistors - SMD 1/4watt 93.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 93.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 93.1ohms 1% - CRCW120693R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 93.1ohms 1%
CRCW120693R1FKEA
Thick Film Resistors - SMD 1/4watt 93.1ohms 1% CRCW120693R1FKEA
Thick Film Resistors - SMD 1/4watt 93.1ohms 1%

Thick Film Resistors - SMD 1/4watt 93.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-93.1FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1FTR-ND
Chip Resistor - Surface Mount 541-93.1FTR-ND
93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-93.1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1FDKR-ND
Chip Resistor - Surface Mount 541-93.1FDKR-ND
93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-93.1FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1FCT-ND
Chip Resistor - Surface Mount 541-93.1FCT-ND
93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 93R1, 1%, 0.25W, 1206; Resistance Vishay - 53K2709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.25W, 1206; Resistance Vishay
53K2709
Res, Thick Film, 93R1, 1%, 0.25W, 1206; Resistance Vishay 53K2709
RES, THICK FILM, 93R1, 1%, 0.25W, 1206; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 0.25W, 1206; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 93R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5238
Res, Thick Film, 93R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5238
RES, THICK FILM, 93R1, 1%, 0.25W, 1206, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 0.25W, 1206, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120693R1FKEA 541-93.1FTR-ND 53K2709 42K5238
Product Name Thick Film Resistors - SMD 1/4watt 93.1ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 93R1, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 93R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2612FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers