Vishay Precision Group Chip Resistor - Surface Mount CRCW1206931KFKEB

Description
931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206931KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206931KFKEB-ND
Chip Resistor - Surface Mount CRCW1206931KFKEB-ND
931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 931K 1% Et5 E3 Rohs Compliant Vishay - 49P3230 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 931K 1% Et5 E3 Rohs Compliant Vishay
49P3230
D25/crcw1206 100 931K 1% Et5 E3 Rohs Compliant Vishay 49P3230
D25/CRCW1206 100 931K 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 931K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206931KFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206931KFKEB
Chip Resistor - Surface Mount CRCW1206931KFKEB
RES SMD 931K OHM 1% 1/4W 1206

RES SMD 931K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206931KFKEB-ND 49P3230 CRCW1206931KFKEB
Product Name Chip Resistor - Surface Mount D25/crcw1206 100 931K 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details