The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 91 Ohms and a power rating of 250 mW. It features a tolerance of 1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant and is designed for applications requiring high reliability, as indicated by its AEC-Q200 qualification. The product is suitable for use in automotive and other demanding environments. Its construction includes pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of 1% over 1000 hours at 70 °C, making it a reliable choice for various electronic applications.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28W4579 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor |