Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 91Kohms 5% CRCW120691K0JNEA

Description
Thick Film Resistors - SMD 1/4watt 91Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 91Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 91Kohms 5% - CRCW120691K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 91Kohms 5%
CRCW120691K0JNEA
Thick Film Resistors - SMD 1/4watt 91Kohms 5% CRCW120691K0JNEA
Thick Film Resistors - SMD 1/4watt 91Kohms 5%

Thick Film Resistors - SMD 1/4watt 91Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-91KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91KEDKR-ND
Chip Resistor - Surface Mount 541-91KEDKR-ND
91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91KETR-ND
Chip Resistor - Surface Mount 541-91KETR-ND
91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91KECT-ND
Chip Resistor - Surface Mount 541-91KECT-ND
91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120691K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120691K0JNEA
Chip Resistor - Surface Mount CRCW120691K0JNEA
RES SMD 91K OHM 5% 1/4W 1206

RES SMD 91K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120691K0JNEA 541-91KEDKR-ND CRCW120691K0JNEA
Product Name Thick Film Resistors - SMD 1/4watt 91Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 91000 ohms 91000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details