Vishay Intertechnology, Inc. RES 91.0K OHM .5W 1% 1206 SMD CRCW120691K0FKEAHP

Description
RES 91.0Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 91.0Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM .5W 1% 1206 SMD - CRCW120691K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM .5W 1% 1206 SMD
CRCW120691K0FKEAHP
RES 91.0K OHM .5W 1% 1206 SMD CRCW120691K0FKEAHP
RES 91.0Kohm .5W 1% 1206 SMD

RES 91.0Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120691K0FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120691K0FKEAHP-ND
Chip Resistor - Surface Mount CRCW120691K0FKEAHP-ND
91 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120691K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120691K0FKEAHP
Chip Resistor - Surface Mount CRCW120691K0FKEAHP
RES SMD 91K OHM 1% 3/4W 1206

RES SMD 91K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120691K0FKEAHP CRCW120691K0FKEAHP-ND CRCW120691K0FKEAHP
Product Name RES 91.0K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 91000 ohms 91000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details