Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120691K0FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW120691K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW120691K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120691K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-91.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KFCT-ND
Chip Resistor - Surface Mount 541-91.0KFCT-ND
91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KFTR-ND
Chip Resistor - Surface Mount 541-91.0KFTR-ND
91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KFDKR-ND
Chip Resistor - Surface Mount 541-91.0KFDKR-ND
91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 91K, 1%, 0.25W, 1206; Resistance Vishay - 53K2705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91K, 1%, 0.25W, 1206; Resistance Vishay
53K2705
Res, Thick Film, 91K, 1%, 0.25W, 1206; Resistance Vishay 53K2705
RES, THICK FILM, 91K, 1%, 0.25W, 1206; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 91K, 1%, 0.25W, 1206; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 91K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5234
Res, Thick Film, 91K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5234
RES, THICK FILM, 91K, 1%, 0.25W, 1206, REEL; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 91K, 1%, 0.25W, 1206, REEL; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120691K0FKEA 541-91.0KFCT-ND 53K2705 42K5234
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:91kohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 91K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 91K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614881-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers