VISHAY INTERTECHNOLOGY, INC.
CRCW1206913JRT1 -- RES, 91K OHM 1/8W 1206 5%
Vishay Intertechnology, Inc.
RES, 91K OHM 1/8W 1206 5%
CRCW1206913JRT1
Description
RES, 91Kohm 1/8W 1206 5%
Request a Quote
Email Supplier
Description
RES, 91Kohm 1/8W 1206 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206913JRT1 |
|
Product Name
|
RES, 91K OHM 1/8W 1206 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
1 ohms
View Details
2 suppliers