Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 910ohms 5% CRCW1206910RJNTA

Description
Thick Film Resistors - SMD 1/4watt 910ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 910ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 910ohms 5% - CRCW1206910RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 910ohms 5%
CRCW1206910RJNTA
Thick Film Resistors - SMD 1/4watt 910ohms 5% CRCW1206910RJNTA
Thick Film Resistors - SMD 1/4watt 910ohms 5%

Thick Film Resistors - SMD 1/4watt 910ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206910RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206910RJNTA-ND
Chip Resistor - Surface Mount CRCW1206910RJNTA-ND
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206910RJNTA CRCW1206910RJNTA-ND
Product Name Thick Film Resistors - SMD 1/4watt 910ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details