Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206910RFKTA

Description
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206910RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206910RFKTA-ND
Chip Resistor - Surface Mount CRCW1206910RFKTA-ND
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 910 OHM 1/4W 1% 1206 SMD - CRCW1206910RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/4W 1% 1206 SMD
CRCW1206910RFKTA
RES 910 OHM 1/4W 1% 1206 SMD CRCW1206910RFKTA
RES 910ohm 1/4W 1% 1206 SMD

RES 910ohm 1/4W 1% 1206 SMD

Supplier's Site
Crcw1206 910 1% 100 Rt1 Rohs Compliant Vishay - 49P3226 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 910 1% 100 Rt1 Rohs Compliant Vishay
49P3226
Crcw1206 910 1% 100 Rt1 Rohs Compliant Vishay 49P3226
CRCW1206 910 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 910 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206910RFKTA-ND CRCW1206910RFKTA 49P3226
Product Name Chip Resistor - Surface Mount RES 910 OHM 1/4W 1% 1206 SMD Crcw1206 910 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details