Vishay Precision Group RES 910 OHM 1/4W 1% 1206 SMD CRCW1206910RFKEA

Description
RES 910ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/4W 1% 1206 SMD - CRCW1206910RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/4W 1% 1206 SMD
CRCW1206910RFKEA
RES 910 OHM 1/4W 1% 1206 SMD CRCW1206910RFKEA
RES 910ohm 1/4W 1% 1206 SMD

RES 910ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-910FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910FTR-ND
Chip Resistor - Surface Mount 541-910FTR-ND
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910FDKR-ND
Chip Resistor - Surface Mount 541-910FDKR-ND
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910FCT-ND
Chip Resistor - Surface Mount 541-910FCT-ND
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792367
Surface Mount Resistors 6792367
Vishay CRCW1206910RFKEA

Vishay CRCW1206910RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206910RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206910RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206910RFKEA
RES SMD 910 OHM 1% 1/4W 1206

RES SMD 910 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 910R, 1%, 0.25W, 1206; Resistance Vishay - 51P0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.25W, 1206; Resistance Vishay
51P0557
Res, Thick Film, 910R, 1%, 0.25W, 1206; Resistance Vishay 51P0557
RES, THICK FILM, 910R, 1%, 0.25W, 1206; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.25W, 1206; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 910R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 65J3565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.25W, 1206, Reel; Resistance Vishay
65J3565
Res, Thick Film, 910R, 1%, 0.25W, 1206, Reel; Resistance Vishay 65J3565
RES, THICK FILM, 910R, 1%, 0.25W, 1206, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.25W, 1206, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1206910RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206910RFKEA
Chip Resistor - Surface Mount CRCW1206910RFKEA
RES SMD 910 OHM 1% 1/4W 1206

RES SMD 910 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206910RFKEA 541-910FTR-ND 6792367 CRCW1206910RFKEA 51P0557 65J3565 CRCW1206910RFKEA
Product Name RES 910 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 910R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 910R, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers