910 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 910KOHM, 250mW, 1%; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1206910KFKTA | CRCW1206910KFKTA-ND | 07J6201 |
| Product Name | CRCW1206910KFKTA | Chip Resistor - Surface Mount | Resistor, Thick Film, 910Kohm, 250Mw, 1%; Resistance Vishay |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % |