Vishay Intertechnology, Inc. CRCW120690R9FKTA CRCW120690R9FKTA

Description
CRCW120690R9FKTA
Request a Quote Datasheet
Description
CRCW120690R9FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120690R9FKTA - CRCW120690R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120690R9FKTA
CRCW120690R9FKTA
CRCW120690R9FKTA CRCW120690R9FKTA
CRCW120690R9FKTA

CRCW120690R9FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120690R9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120690R9FKTA-ND
Chip Resistor - Surface Mount CRCW120690R9FKTA-ND
90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 90R9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6193
Res, Thick Film, 90R9, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6193
RES, THICK FILM, 90R9, 1%, 0.25W, 1206, REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 90R9, 1%, 0.25W, 1206, REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW120690R9FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120690R9FKTA
Chip Resistor - Surface Mount CRCW120690R9FKTA
RES SMD 90.9 OHM 1% 1/4W 1206

RES SMD 90.9 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120690R9FKTA CRCW120690R9FKTA-ND 07J6193 CRCW120690R9FKTA
Product Name CRCW120690R9FKTA Chip Resistor - Surface Mount Res, Thick Film, 90R9, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details