Vishay Intertechnology, Inc. RES 90.9 OHM .5W 1% 1206 SMD CRCW120690R9FKEAHP

Description
RES 90.9ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 90.9ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM .5W 1% 1206 SMD - CRCW120690R9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM .5W 1% 1206 SMD
CRCW120690R9FKEAHP
RES 90.9 OHM .5W 1% 1206 SMD CRCW120690R9FKEAHP
RES 90.9ohm .5W 1% 1206 SMD

RES 90.9ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120690R9FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120690R9FKEAHP-ND
Chip Resistor - Surface Mount CRCW120690R9FKEAHP-ND
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120690R9FKEAHP CRCW120690R9FKEAHP-ND
Product Name RES 90.9 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details