Vishay Precision Group Automotive 90.9 Ohm 0.25W 200V Resistor CRCW120690R9FKEA

Description
1206 Thick Film Resistor, 90.9 Ohm, 1%, 0.25W, 200V, AEC-Q200 Product overview: CRCW120690R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 90.9 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 90.9 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120690R9FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Resistor, 90.9 Ohm, 1%, 0.25W, 200V, AEC-Q200 Product overview: CRCW120690R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 90.9 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 90.9 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120690R9FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 90.9 Ohm 0.25W 200V Resistor - 52-CRCW120690R9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 90.9 Ohm 0.25W 200V Resistor
52-CRCW120690R9FKEA
Automotive 90.9 Ohm 0.25W 200V Resistor 52-CRCW120690R9FKEA
1206 Thick Film Resistor, 90.9 Ohm, 1%, 0.25W, 200V, AEC-Q200 Product overview: CRCW120690R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 90.9 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 90.9 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120690R9FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 90.9 Ohm, 1%, 0.25W, 200V, AEC-Q200 Product overview: CRCW120690R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 90.9 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 90.9 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120690R9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4watt 90.9ohms 1% - CRCW120690R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 90.9ohms 1%
CRCW120690R9FKEA
Thick Film Resistors - SMD 1/4watt 90.9ohms 1% CRCW120690R9FKEA
Thick Film Resistors - SMD 1/4watt 90.9ohms 1%

Thick Film Resistors - SMD 1/4watt 90.9ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW120690R9FKEA
915939-CRCW120690R9FKEA
Chip Resistor - Surface Mount - CRCW120690R9FKEA 915939-CRCW120690R9FKEA
Manufacturer: Vishay Win Source Part Number: 915939-CRCW120690R9F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-90.9FDKR, 541-90.9FTR, D25/CRCW1206 100 90R9 1% ET1 E3, 541-90.9FCT

Manufacturer: Vishay
Win Source Part Number: 915939-CRCW120690R9FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-90.9FDKR, 541-90.9FTR, D25/CRCW1206 100 90R9 1% ET1 E3, 541-90.9FCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9FCT-ND
Chip Resistor - Surface Mount 541-90.9FCT-ND
90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9FTR-ND
Chip Resistor - Surface Mount 541-90.9FTR-ND
90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9FDKR-ND
Chip Resistor - Surface Mount 541-90.9FDKR-ND
90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 90.9 OHM 1% 1/4W 1206 - 873-CRCW120690R9FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 90.9 OHM 1% 1/4W 1206
873-CRCW120690R9FKEA
RES SMD 90.9 OHM 1% 1/4W 1206 873-CRCW120690R9FKEA
RES SMD 90.9 OHM 1% 1/4W 1206

RES SMD 90.9 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 90R9, 1%, 0.25W, 1206; Resistance Vishay - 53K2701 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.25W, 1206; Resistance Vishay
53K2701
Res, Thick Film, 90R9, 1%, 0.25W, 1206; Resistance Vishay 53K2701
RES, THICK FILM, 90R9, 1%, 0.25W, 1206; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.25W, 1206; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 90R9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5232
Res, Thick Film, 90R9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5232
RES, THICK FILM, 90R9, 1%, 0.25W, 1206, REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.25W, 1206, REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW120690R9FKEA CRCW120690R9FKEA 915939-CRCW120690R9FKEA 541-90.9FCT-ND 873-CRCW120690R9FKEA 53K2701 42K5232
Product Name Automotive 90.9 Ohm 0.25W 200V Resistor Thick Film Resistors - SMD 1/4watt 90.9ohms 1% Chip Resistor - Surface Mount - CRCW120690R9FKEA Chip Resistor - Surface Mount RES SMD 90.9 OHM 1% 1/4W 1206 Res, Thick Film, 90R9, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 90R9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers