Vishay Precision Group Chip Resistor - Surface Mount CRCW120690K9FKTA

Description
90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120690K9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120690K9FKTA-ND
Chip Resistor - Surface Mount CRCW120690K9FKTA-ND
90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 90.9K OHM 1/4W 1% 1206 SMD - CRCW120690K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W 1% 1206 SMD
CRCW120690K9FKTA
RES 90.9K OHM 1/4W 1% 1206 SMD CRCW120690K9FKTA
RES 90.9Kohm 1/4W 1% 1206 SMD

RES 90.9Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 90K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6196
Res, Thick Film, 90K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6196
RES, THICK FILM, 90K9, 1%, 0.25W, 1206, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 90K9, 1%, 0.25W, 1206, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120690K9FKTA-ND CRCW120690K9FKTA 07J6196
Product Name Chip Resistor - Surface Mount RES 90.9K OHM 1/4W 1% 1206 SMD Res, Thick Film, 90K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details