Vishay Intertechnology, Inc. RES 90.9K OHM .5W 1% 1206 SMD CRCW120690K9FKEAHP

Description
RES 90.9Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 90.9Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM .5W 1% 1206 SMD - CRCW120690K9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM .5W 1% 1206 SMD
CRCW120690K9FKEAHP
RES 90.9K OHM .5W 1% 1206 SMD CRCW120690K9FKEAHP
RES 90.9Kohm .5W 1% 1206 SMD

RES 90.9Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120690K9FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120690K9FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW120690K9FKEAHPTR-ND
90.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

90.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120690K9FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120690K9FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW120690K9FKEAHPDKR-ND
90.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

90.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120690K9FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120690K9FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW120690K9FKEAHPCT-ND
90.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

90.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120690K9FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120690K9FKEAHP
Chip Resistor - Surface Mount CRCW120690K9FKEAHP
RES SMD 90.9K OHM 1% 3/4W 1206

RES SMD 90.9K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120690K9FKEAHP 541-CRCW120690K9FKEAHPTR-ND CRCW120690K9FKEAHP
Product Name RES 90.9K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details