Vishay Precision Group Chip Resistor - Surface Mount CRCW1206909RFKEA

Description
909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-909FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909FDKR-ND
Chip Resistor - Surface Mount 541-909FDKR-ND
909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909FTR-ND
Chip Resistor - Surface Mount 541-909FTR-ND
909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909FCT-ND
Chip Resistor - Surface Mount 541-909FCT-ND
909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 909ohms 1% - CRCW1206909RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 909ohms 1%
CRCW1206909RFKEA
Thick Film Resistors - SMD 1/4watt 909ohms 1% CRCW1206909RFKEA
Thick Film Resistors - SMD 1/4watt 909ohms 1%

Thick Film Resistors - SMD 1/4watt 909ohms 1%

Supplier's Site
Res, Thick Film, 909R, 1%, 0.25W, 1206; Resistance Vishay - 53K2704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.25W, 1206; Resistance Vishay
53K2704
Res, Thick Film, 909R, 1%, 0.25W, 1206; Resistance Vishay 53K2704
RES, THICK FILM, 909R, 1%, 0.25W, 1206; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.25W, 1206; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 909R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5233
Res, Thick Film, 909R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5233
RES, THICK FILM, 909R, 1%, 0.25W, 1206, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.25W, 1206, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-909FDKR-ND CRCW1206909RFKEA 53K2704 42K5233
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 909ohms 1% Res, Thick Film, 909R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 909R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details