Vishay Intertechnology, Inc. RES 909K OHM .5W 1% 1206 SMD CRCW1206909KFKEAHP

Description
RES 909Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 909Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM .5W 1% 1206 SMD - CRCW1206909KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM .5W 1% 1206 SMD
CRCW1206909KFKEAHP
RES 909K OHM .5W 1% 1206 SMD CRCW1206909KFKEAHP
RES 909Kohm .5W 1% 1206 SMD

RES 909Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206909KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206909KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206909KFKEAHP-ND
909 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

909 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206909KFKEAHP CRCW1206909KFKEAHP-ND
Product Name RES 909K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers