Vishay Precision Group Chip Resistor - Surface Mount CRCW12068R87FKTA

Description
8.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12068R87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R87FKTA-ND
Chip Resistor - Surface Mount CRCW12068R87FKTA-ND
8.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12068R87FKTA - CRCW12068R87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12068R87FKTA
CRCW12068R87FKTA
CRCW12068R87FKTA CRCW12068R87FKTA
CRCW12068R87FKTA

CRCW12068R87FKTA

Supplier's Site
Resistor, Thick Film, 8.87 Ohm, 250Mw, 1%; Resistance Vishay - 37C0183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.87 Ohm, 250Mw, 1%; Resistance Vishay
37C0183
Resistor, Thick Film, 8.87 Ohm, 250Mw, 1%; Resistance Vishay 37C0183
RESISTOR, THICK FILM, 8.87 OHM, 250mW, 1%; Resistance:8.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.87 OHM, 250mW, 1%; Resistance:8.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068R87FKTA-ND CRCW12068R87FKTA 37C0183
Product Name Chip Resistor - Surface Mount CRCW12068R87FKTA Resistor, Thick Film, 8.87 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 8.87 ohms 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers