Vishay Precision Group Chip Resistor - Surface Mount CRCW12068R66FKTA

Description
8.66 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.66 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12068R66FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R66FKTA-ND
Chip Resistor - Surface Mount CRCW12068R66FKTA-ND
8.66 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.66 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12068R66FKTA - CRCW12068R66FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12068R66FKTA
CRCW12068R66FKTA
CRCW12068R66FKTA CRCW12068R66FKTA
CRCW12068R66FKTA

CRCW12068R66FKTA

Supplier's Site
Resistor, Thick Film, 8.66 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.66 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6152
Resistor, Thick Film, 8.66 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6152
RESISTOR, THICK FILM, 8.66 OHM, 250mW, 1%, FULL REEL; Resistance:8.66ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.66 OHM, 250mW, 1%, FULL REEL; Resistance:8.66ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068R66FKTA-ND CRCW12068R66FKTA 07J6152
Product Name Chip Resistor - Surface Mount CRCW12068R66FKTA Resistor, Thick Film, 8.66 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 8.66 ohms 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details