RES 8.45ohm .5W 1% 1206 SMD
8.45 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12068R45FKEAHP | CRCW12068R45FKEAHP-ND |
| Product Name | RES 8.45 OHM .5W 1% 1206 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 8.45 ohms | 8.45 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 watts | 0.7500 watts |
| Configuration | Single Resistor |