Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm CRCW12068R25FNEB

Description
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm - CRCW12068R25FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm
CRCW12068R25FNEB
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm CRCW12068R25FNEB
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068R25FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R25FNEB-ND
Chip Resistor - Surface Mount CRCW12068R25FNEB-ND
8.25 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12068R25FNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12068R25FNEB
Chip Resistor - Surface Mount CRCW12068R25FNEB
RES SMD 8.25 OHM 1% 1/4W 1206

RES SMD 8.25 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12068R25FNEB CRCW12068R25FNEB-ND CRCW12068R25FNEB
Product Name Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 200ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers