Vishay Precision Group Thick Film Resistors - SMD 1/4watt 8.25ohms 1% CRCW12068R25FKEA

Description
Thick Film Resistors - SMD 1/4watt 8.25ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 8.25ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% - CRCW12068R25FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.25ohms 1%
CRCW12068R25FKEA
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% CRCW12068R25FKEA
Thick Film Resistors - SMD 1/4watt 8.25ohms 1%

Thick Film Resistors - SMD 1/4watt 8.25ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-8.25FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25FFCT-ND
Chip Resistor - Surface Mount 541-8.25FFCT-ND
8.25 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25FFDKR-ND
Chip Resistor - Surface Mount 541-8.25FFDKR-ND
8.25 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25FFTR-ND
Chip Resistor - Surface Mount 541-8.25FFTR-ND
8.25 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8R25, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R25, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5203
Res, Thick Film, 8R25, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5203
RES, THICK FILM, 8R25, 1%, 0.25W, 1206, REEL; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8R25, 1%, 0.25W, 1206, REEL; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 8.25 OHM 1% 1/4W 1206 - 873-CRCW12068R25FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.25 OHM 1% 1/4W 1206
873-CRCW12068R25FKEA
RES SMD 8.25 OHM 1% 1/4W 1206 873-CRCW12068R25FKEA
RES SMD 8.25 OHM 1% 1/4W 1206

RES SMD 8.25 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12068R25FKEA 541-8.25FFCT-ND 42K5203 873-CRCW12068R25FKEA
Product Name Thick Film Resistors - SMD 1/4watt 8.25ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 8R25, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 8.25 OHM 1% 1/4W 1206
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details