Vishay Intertechnology, Inc. RES 8.2 OHM 1/4W 5% 1206 SMD CRCW12068R20JNTA

Description
RES 8.2ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 8.2ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1/4W 5% 1206 SMD - CRCW12068R20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1/4W 5% 1206 SMD
CRCW12068R20JNTA
RES 8.2 OHM 1/4W 5% 1206 SMD CRCW12068R20JNTA
RES 8.2ohm 1/4W 5% 1206 SMD

RES 8.2ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068R20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R20JNTA-ND
Chip Resistor - Surface Mount CRCW12068R20JNTA-ND
8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,8.2Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 87K2009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,8.2Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
87K2009
Resistor,metal Glaze,8.2Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 87K2009
Resistor,Metal Glaze,8.2Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,8.2Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068R20JNTA CRCW12068R20JNTA-ND 87K2009
Product Name RES 8.2 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,8.2Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details