Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 8.2ohms 5% CRCW12068R20JNEB

Description
Thick Film Resistors - SMD 1/4watt 8.2ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 8.2ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 8.2ohms 5% - CRCW12068R20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.2ohms 5%
CRCW12068R20JNEB
Thick Film Resistors - SMD 1/4watt 8.2ohms 5% CRCW12068R20JNEB
Thick Film Resistors - SMD 1/4watt 8.2ohms 5%

Thick Film Resistors - SMD 1/4watt 8.2ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068R20JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R20JNEB-ND
Chip Resistor - Surface Mount CRCW12068R20JNEB-ND
8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12068R20JNEB CRCW12068R20JNEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 8.2ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details