Vishay Intertechnology, Inc. RES 8.2 OHM .5W 5% 1206 SMD CRCW12068R20JNEAHP

Description
RES 8.2ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 8.2ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM .5W 5% 1206 SMD - CRCW12068R20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM .5W 5% 1206 SMD
CRCW12068R20JNEAHP
RES 8.2 OHM .5W 5% 1206 SMD CRCW12068R20JNEAHP
RES 8.2ohm .5W 5% 1206 SMD

RES 8.2ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068R20JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R20JNEAHPTR-ND
Chip Resistor - Surface Mount CRCW12068R20JNEAHPTR-ND
8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12068R20JNEAHP CRCW12068R20JNEAHPTR-ND
Product Name RES 8.2 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details