Vishay Intertechnology, Inc. RES 8.20 OHM 1/4W 1% 1206 SMD CRCW12068R20FNEA

Description
RES 8.20ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 8.20ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20 OHM 1/4W 1% 1206 SMD - CRCW12068R20FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1/4W 1% 1206 SMD
CRCW12068R20FNEA
RES 8.20 OHM 1/4W 1% 1206 SMD CRCW12068R20FNEA
RES 8.20ohm 1/4W 1% 1206 SMD

RES 8.20ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.20FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20FTR-ND
Chip Resistor - Surface Mount 541-8.20FTR-ND
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12068R20FNEA 541-8.20FTR-ND
Product Name RES 8.20 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details