Vishay Precision Group Chip Resistor - Surface Mount CRCW12068R20FKEA

Description
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.20FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20FFCT-ND
Chip Resistor - Surface Mount 541-8.20FFCT-ND
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20FFDKR-ND
Chip Resistor - Surface Mount 541-8.20FFDKR-ND
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20FFTR-ND
Chip Resistor - Surface Mount 541-8.20FFTR-ND
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8.2 OHM 4W Resistor - 52-CRCW12068R20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2 OHM 4W Resistor
52-CRCW12068R20FKEA
SMD 8.2 OHM 4W Resistor 52-CRCW12068R20FKEA
RES SMD 8.2 OHM 1% 1/4W 1206 Product overview: CRCW12068R20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12068R20FKEA can be used for catalog matching and distributor lookup.

RES SMD 8.2 OHM 1% 1/4W 1206 Product overview: CRCW12068R20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12068R20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.20 OHM 1/4W 1% 1206 SMD - CRCW12068R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1/4W 1% 1206 SMD
CRCW12068R20FKEA
RES 8.20 OHM 1/4W 1% 1206 SMD CRCW12068R20FKEA
RES 8.20ohm 1/4W 1% 1206 SMD

RES 8.20ohm 1/4W 1% 1206 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1106738-CRCW12068R20FKEA
Resistors - Chip Resistor - Surface Mount 1106738-CRCW12068R20FKEA
Win Source Part Number: 1106738-CRCW12068R20 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 8.2 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-8.20FFDKR,541-8. 20FFTR,541-8.20FFCT Base Product Number: CRCW1206

Win Source Part Number: 1106738-CRCW12068R20FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 8.2 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-8.20FFDKR,541-8.20FFTR,541-8.20FFCT
Base Product Number: CRCW1206

Buy Now Datasheet
Resistor,metal Glaze,8.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay - 35M5045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,8.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
35M5045
Resistor,metal Glaze,8.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay 35M5045
Resistor,Metal Glaze,8.2Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,8.2Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 8R2, 1%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8R2, 1%, 0.25W, 1206 Rohs Compliant Vishay
84AH5320
Res, Aec-Q200, 8R2, 1%, 0.25W, 1206 Rohs Compliant Vishay 84AH5320
RES, AEC-Q200, 8R2, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 8R2, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12068R20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12068R20FKEA
Chip Resistor - Surface Mount CRCW12068R20FKEA
RES SMD 8.2 OHM 1% 1/4W 1206

RES SMD 8.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-8.20FFCT-ND 52-CRCW12068R20FKEA CRCW12068R20FKEA 1106738-CRCW12068R20FKEA 35M5045 CRCW12068R20FKEA
Product Name Chip Resistor - Surface Mount SMD 8.2 OHM 4W Resistor RES 8.20 OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,8.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details