Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12068R06FNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW12068R06FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW12068R06FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12068R06FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-8.06FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06FTR-ND
Chip Resistor - Surface Mount 541-8.06FTR-ND
8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8R06, 1%, 0.25W, 1206; Resistance Vishay - 53K2646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R06, 1%, 0.25W, 1206; Resistance Vishay
53K2646
Res, Thick Film, 8R06, 1%, 0.25W, 1206; Resistance Vishay 53K2646
RES, THICK FILM, 8R06, 1%, 0.25W, 1206; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 8R06, 1%, 0.25W, 1206; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068R06FNEA 541-8.06FTR-ND 53K2646
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:8.06ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 8R06, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details