Vishay Precision Group Chip Resistor - Surface Mount CRCW12068R06FKTA

Description
8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12068R06FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R06FKTA-ND
Chip Resistor - Surface Mount CRCW12068R06FKTA-ND
8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12068R06FKTA - CRCW12068R06FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12068R06FKTA
CRCW12068R06FKTA
CRCW12068R06FKTA CRCW12068R06FKTA
CRCW12068R06FKTA

CRCW12068R06FKTA

Supplier's Site
Resistor, Thick Film, 8.06 Ohm, 250Mw, 1%; Resistance Vishay - 07J6149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.06 Ohm, 250Mw, 1%; Resistance Vishay
07J6149
Resistor, Thick Film, 8.06 Ohm, 250Mw, 1%; Resistance Vishay 07J6149
RESISTOR, THICK FILM, 8.06 OHM, 250mW, 1%; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.06 OHM, 250mW, 1%; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068R06FKTA-ND CRCW12068R06FKTA 07J6149
Product Name Chip Resistor - Surface Mount CRCW12068R06FKTA Resistor, Thick Film, 8.06 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details