Vishay Precision Group SMD 0.25W 200V Resistor CRCW12068R06FKEA

Description
1206 Thick Film Resistor, 8.06R, 1%, 0.25W, 200V, SMD Product overview: CRCW12068R06FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12068R06FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Resistor, 8.06R, 1%, 0.25W, 200V, SMD Product overview: CRCW12068R06FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12068R06FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 200V Resistor - 52-CRCW12068R06FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW12068R06FKEA
SMD 0.25W 200V Resistor 52-CRCW12068R06FKEA
1206 Thick Film Resistor, 8.06R, 1%, 0.25W, 200V, SMD Product overview: CRCW12068R06FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12068R06FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 8.06R, 1%, 0.25W, 200V, SMD Product overview: CRCW12068R06FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12068R06FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-8.06FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06FFTR-ND
Chip Resistor - Surface Mount 541-8.06FFTR-ND
8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06FFDKR-ND
Chip Resistor - Surface Mount 541-8.06FFDKR-ND
8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06FFCT-ND
Chip Resistor - Surface Mount 541-8.06FFCT-ND
8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 8.06ohms 1% - CRCW12068R06FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.06ohms 1%
CRCW12068R06FKEA
Thick Film Resistors - SMD 1/4watt 8.06ohms 1% CRCW12068R06FKEA
Thick Film Resistors - SMD 1/4watt 8.06ohms 1%

Thick Film Resistors - SMD 1/4watt 8.06ohms 1%

Supplier's Site
Resistor, Thick Film, 8.06 Ohm, 250Mw, 1%; Resistance Vishay - 83R8276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.06 Ohm, 250Mw, 1%; Resistance Vishay
83R8276
Resistor, Thick Film, 8.06 Ohm, 250Mw, 1%; Resistance Vishay 83R8276
RESISTOR, THICK FILM, 8.06 OHM, 250mW, 1%; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.06 OHM, 250mW, 1%; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8R06, 1%, 0.25W, 1206; Resistance Vishay - 47P3871 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R06, 1%, 0.25W, 1206; Resistance Vishay
47P3871
Res, Thick Film, 8R06, 1%, 0.25W, 1206; Resistance Vishay 47P3871
RES, THICK FILM, 8R06, 1%, 0.25W, 1206; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 8R06, 1%, 0.25W, 1206; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12068R06FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12068R06FKEA
Resistors - Chip Resistor - Surface Mount CRCW12068R06FKEA
RES SMD 8.06 OHM 1% 1/4W 1206

RES SMD 8.06 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW12068R06FKEA 541-8.06FFTR-ND CRCW12068R06FKEA 83R8276 47P3871 CRCW12068R06FKEA
Product Name SMD 0.25W 200V Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 8.06ohms 1% Resistor, Thick Film, 8.06 Ohm, 250Mw, 1%; Resistance Vishay Res, Thick Film, 8R06, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567487P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details