Vishay Intertechnology, Inc. RES 8.87M OHM 1/4W 1% 1206 SMD CRCW12068M87FKTA

Description
RES 8.87Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 8.87Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87M OHM 1/4W 1% 1206 SMD - CRCW12068M87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87M OHM 1/4W 1% 1206 SMD
CRCW12068M87FKTA
RES 8.87M OHM 1/4W 1% 1206 SMD CRCW12068M87FKTA
RES 8.87Mohm 1/4W 1% 1206 SMD

RES 8.87Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068M87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068M87FKTA-ND
Chip Resistor - Surface Mount CRCW12068M87FKTA-ND
8.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12068M87FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12068M87FKTA
Chip Resistor - Surface Mount CRCW12068M87FKTA
RES SMD 8.87M OHM 1% 1/4W 1206

RES SMD 8.87M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 8.87Mohm, 250Mw, 1%; Resistance Vishay - 07J6188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.87Mohm, 250Mw, 1%; Resistance Vishay
07J6188
Resistor, Thick Film, 8.87Mohm, 250Mw, 1%; Resistance Vishay 07J6188
RESISTOR, THICK FILM, 8.87MOHM, 250mW, 1%; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.87MOHM, 250mW, 1%; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12068M87FKTA CRCW12068M87FKTA-ND CRCW12068M87FKTA 07J6188
Product Name RES 8.87M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 8.87Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 8.87E6 ohms 8.87E6 ohms 8.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details